3M Backplane Connectors - MP2-H024-41P1-S-KR MP2-H024-41P1-S-KR

Description
Manufacturer: 3M Win Source Part Number: 927723-MP2-H024-41P1 -S-KR Series: MetPak™ MP2 Operating Temperature Range: -55°C ~ 125°C Features: 24 Connector Header, Male Pins Through Hole Beige Futurebus+® Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 3M5501, 5111174468, 51111744680, 7000001513, 70010002080, MP2H02441P1SKR
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 927723-MP2-H024-41P1 -S-KR Series: MetPak™ MP2 Operating Temperature Range: -55°C ~ 125°C Features: 24 Connector Header, Male Pins Through Hole Beige Futurebus+® Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 3M5501, 5111174468, 51111744680, 7000001513, 70010002080, MP2H02441P1SKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - MP2-H024-41P1-S-KR - 927723-MP2-H024-41P1-S-KR - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - MP2-H024-41P1-S-KR
927723-MP2-H024-41P1-S-KR
Backplane Connectors - MP2-H024-41P1-S-KR 927723-MP2-H024-41P1-S-KR
Manufacturer: 3M Win Source Part Number: 927723-MP2-H024-41P1 -S-KR Series: MetPak™ MP2 Operating Temperature Range: -55°C ~ 125°C Features: 24 Connector Header, Male Pins Through Hole Beige Futurebus+® Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 3M5501, 5111174468, 51111744680, 7000001513, 70010002080, MP2H02441P1SKR

Manufacturer: 3M
Win Source Part Number: 927723-MP2-H024-41P1-S-KR
Series: MetPak™ MP2
Operating Temperature Range: -55°C ~ 125°C
Features: 24 Connector Header, Male Pins Through Hole Beige Futurebus+®
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1008
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 3M5501, 5111174468, 51111744680, 7000001513, 70010002080, MP2H02441P1SKR

Buy Now Datasheet
Backplane Connectors - Specialized - MP2-H024-41P1-S-KR - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
MP2-H024-41P1-S-KR
Backplane Connectors - Specialized MP2-H024-41P1-S-KR
CONN HEADER FUTUREBUS+ 24POS PCB

CONN HEADER FUTUREBUS+ 24POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 927723-MP2-H024-41P1-S-KR MP2-H024-41P1-S-KR
Product Name Backplane Connectors - MP2-H024-41P1-S-KR Backplane Connectors - Specialized
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details