3M Reclosable Fastener, Adhesive-Back, Clear, 25.4Mm, 4.5M; Fastener Length Imperial 3M MP-3560 CLEAR

Description
RECLOSABLE FASTENER, ADHESIVE-BACK, CLEAR, 25.4MM, 4.5M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, ADHESIVE-BACK, CLEAR, 25.4MM, 4.5M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, Adhesive-Back, Clear, 25.4Mm, 4.5M; Fastener Length Imperial 3M - 93F6920 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, Adhesive-Back, Clear, 25.4Mm, 4.5M; Fastener Length Imperial 3M
93F6920
Reclosable Fastener, Adhesive-Back, Clear, 25.4Mm, 4.5M; Fastener Length Imperial 3M 93F6920
RECLOSABLE FASTENER, ADHESIVE-BACK, CLEAR, 25.4MM, 4.5M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Cable Bundle Diameter Max:-RoHS Compliant: Yes

RECLOSABLE FASTENER, ADHESIVE-BACK, CLEAR, 25.4MM, 4.5M; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Transparent; Cable Bundle Diameter Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 93F6920
Product Name Reclosable Fastener, Adhesive-Back, Clear, 25.4Mm, 4.5M; Fastener Length Imperial 3M
Type Adhesive Coated
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7761: GATE HOOK AND EYES - 8-02062-52342-4 - Hardware House, LLC
Specs
Type Hook Fastener
View Details