3M Fastener, Dual Lock, Black, 1; Fastener Length Imperial 3M MP-3551/52 BLACK

Description
FASTENER, DUAL LOCK, BLACK, 1"; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene); Roll Length:4.5m RoHS Compliant: Yes
Datasheet
Description
FASTENER, DUAL LOCK, BLACK, 1"; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene); Roll Length:4.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fastener, Dual Lock, Black, 1; Fastener Length Imperial 3M - 93F6919 - Newark, An Avnet Company
Chicago, IL, United States
Fastener, Dual Lock, Black, 1; Fastener Length Imperial 3M
93F6919
Fastener, Dual Lock, Black, 1; Fastener Length Imperial 3M 93F6919
FASTENER, DUAL LOCK, BLACK, 1"; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene); Roll Length:4.5m RoHS Compliant: Yes

FASTENER, DUAL LOCK, BLACK, 1"; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene); Roll Length:4.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 93F6919
Product Name Fastener, Dual Lock, Black, 1; Fastener Length Imperial 3M
Materials PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 4499189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-1921: LARGE S HOOK - 8-02062-51195-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details