SCOTCHMATE HOOK & LOOP RECLOSABLE FASTENERS; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 93F6916 |
| Product Name | Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M |
| Type | Hook Fastener; Loop Fastener |