3M Hook & Loop Reclosable Fasteners, Scotchmate, 25.4Mm W, Black; Fastener Length Imperial 3M MP-3526/27 BLACK

Description
HOOK & LOOP RECLOSABLE FASTENERS, SCOTCHMATE, 25.4MM W, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP RECLOSABLE FASTENERS, SCOTCHMATE, 25.4MM W, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Reclosable Fasteners, Scotchmate, 25.4Mm W, Black; Fastener Length Imperial 3M - 93F6917 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Reclosable Fasteners, Scotchmate, 25.4Mm W, Black; Fastener Length Imperial 3M
93F6917
Hook & Loop Reclosable Fasteners, Scotchmate, 25.4Mm W, Black; Fastener Length Imperial 3M 93F6917
HOOK & LOOP RECLOSABLE FASTENERS, SCOTCHMATE, 25.4MM W, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-RoHS Compliant: Yes

HOOK & LOOP RECLOSABLE FASTENERS, SCOTCHMATE, 25.4MM W, BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Cable Bundle Diameter Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 93F6917
Product Name Hook & Loop Reclosable Fasteners, Scotchmate, 25.4Mm W, Black; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details