3M Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M MP-3401/02 WHITE

Description
SCOTCHMATE HOOK & LOOP RECLOSABLE FASTENERS; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
SCOTCHMATE HOOK & LOOP RECLOSABLE FASTENERS; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M - 93F6914 - Newark, An Avnet Company
Chicago, IL, United States
Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M
93F6914
Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M 93F6914
SCOTCHMATE HOOK & LOOP RECLOSABLE FASTENERS; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

SCOTCHMATE HOOK & LOOP RECLOSABLE FASTENERS; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:White; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 93F6914
Product Name Scotchmate Hook & Loop Reclosable Fasteners; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details