3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-250DMIX - 0.95 in Length - 0.3 in Inside Diameter MNU18-250DMIX

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.95 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.95 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-250DMIX - 0.95 in Length - 0.3 in Inside Diameter - 051128-58778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-250DMIX - 0.95 in Length - 0.3 in Inside Diameter
051128-58778
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-250DMIX - 0.95 in Length - 0.3 in Inside Diameter 051128-58778
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.95 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.95 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58778
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-250DMIX - 0.95 in Length - 0.3 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Surface Mountable Male .240
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details