3M Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145"(Max.);100/Bottle MNU18-187DFIX

Description
Connector;Butt;Nylon (Insulator);0.085;Ti n;22-18 AWG;0.145"(Max.);100 /Bottle
Description
Connector;Butt;Nylon (Insulator);0.085;Ti n;22-18 AWG;0.145"(Max.);100 /Bottle

Suppliers

Company
Product
Description
Supplier Links
Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145
Fort Worth, TX, USA
Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145"(Max.);100/Bottle
70113248
Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145"(Max.);100/Bottle 70113248
Connector;Butt;Nylon (Insulator);0.085;Ti n;22-18 AWG;0.145"(Max.);100 /Bottle

Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145"(Max.);100/Bottle

Supplier's Site
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter - 051128-58783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
051128-58783
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter 051128-58783
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113248 051128-58783
Product Name Connector;Butt;Nylon(Insulator);0.085;Tin;22-18 AWG;0.145"(Max.);100/Bottle 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNU18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details