3M Terminals - Quick Connects, Quick Disconnect Connectors MNU14-250DFIK

Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 14-16AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920044-04-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920044-04-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920044-04-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet
7000031426 80610057681 INSUL FEMALE DISC 14-16AW - MNU14-250DFIK - Heilind Electronics, Inc.
Wilmington, MA, United States
7000031426 80610057681 INSUL FEMALE DISC 14-16AW
MNU14-250DFIK
7000031426 80610057681 INSUL FEMALE DISC 14-16AW MNU14-250DFIK
7000031426 80610057681 INSUL FEMALE DISC 14-16AW

7000031426 80610057681 INSUL FEMALE DISC 14-16AW

Buy Now
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNU14-250DFIK - 0.87 in Length - 0.23 in Inside Diameter - 054007-02291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNU14-250DFIK - 0.87 in Length - 0.23 in Inside Diameter
054007-02291
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNU14-250DFIK - 0.87 in Length - 0.23 in Inside Diameter 054007-02291
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.87 in.

Buy Now
Terminal, Insulated, Nylon, 0.250
Fort Worth, TX, USA
Terminal, Insulated, Nylon, 0.250" Width, Butted Seam, Wire Size 16-14
70113768
Terminal, Insulated, Nylon, 0.250" Width, Butted Seam, Wire Size 16-14 70113768
Terminal, Insulated, Nylon, 0.250" Width, Butted Seam, Wire Size 16-14

Terminal, Insulated, Nylon, 0.250" Width, Butted Seam, Wire Size 16-14

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 920044-04-ND MNU14-250DFIK 054007-02291 70113768
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 7000031426 80610057681 INSUL FEMALE DISC 14-16AW 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNU14-250DFIK - 0.87 in Length - 0.23 in Inside Diameter Terminal, Insulated, Nylon, 0.250" Width, Butted Seam, Wire Size 16-14
Terminal Type Standard Push On Terminal
Unlock Full Specs
to access all available technical data