3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIK - 0.91 in Length - 0.076 in Inside Diameter MNI14-250DFIK

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIK - 0.91 in Length - 0.076 in Inside Diameter - 054007-69575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIK - 0.91 in Length - 0.076 in Inside Diameter
054007-69575
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIK - 0.91 in Length - 0.076 in Inside Diameter 054007-69575
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-69575
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNI14-250DFIK - 0.91 in Length - 0.076 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details