3M 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNI10-250DFIX - 0.99 in Length - 0.128 in Inside Diameter MNI10-250DFIX

Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.
Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNI10-250DFIX - 0.99 in Length - 0.128 in Inside Diameter - 051128-58930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNI10-250DFIX - 0.99 in Length - 0.128 in Inside Diameter
051128-58930
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNI10-250DFIX - 0.99 in Length - 0.128 in Inside Diameter 051128-58930
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.

The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 50 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.99 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58930
Product Name 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNI10-250DFIX - 0.99 in Length - 0.128 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
#8 Stud Solder Lug - 7330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers