3M Terminals - Quick Connects, Quick Disconnect Connectors MNHU18-250DFIK

Description
CONN QC RCPT 18-22AWG 0.250
Request a Quote Datasheet
Description
CONN QC RCPT 18-22AWG 0.250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 920044-18-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
920044-18-ND
Terminals - Quick Connects, Quick Disconnect Connectors 920044-18-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DFIK - 1.2 in Length - 0.08 in Inside Diameter - 054007-06355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DFIK - 1.2 in Length - 0.08 in Inside Diameter
054007-06355
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DFIK - 1.2 in Length - 0.08 in Inside Diameter 054007-06355
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 250 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1.2 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 920044-18-ND 054007-06355
Product Name Terminals - Quick Connects, Quick Disconnect Connectors 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNHU18-250DFIK - 1.2 in Length - 0.08 in Inside Diameter
Terminal Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details