3M Terminal Female Disconnect 0.25In Yellow; Product Range 3M MNHU10-250DFIX

Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.25In Yellow; Product Range 3M - 10M9542 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range 3M
10M9542
Terminal Female Disconnect 0.25In Yellow; Product Range 3M 10M9542
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:Scotchlok Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - MNHU10-250DFIX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals F/M DIS NYL INS HTSHK 73F-250-32-NLH

Terminals F/M DIS NYL INS HTSHK 73F-250-32-NLH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 10M9542 MNHU10-250DFIX
Product Name Terminal Female Disconnect 0.25In Yellow; Product Range 3M Terminals
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products