3M 3M Scotchlok Red Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI18-187DFX - 0.77 in Length - 0.08 in Inside Diameter MNGI18-187DFX

Description
The 3M Scotchlok red interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 100 per bottle and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.77 in.
Description
The 3M Scotchlok red interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 100 per bottle and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.77 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI18-187DFX - 0.77 in Length - 0.08 in Inside Diameter - 051128-58928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI18-187DFX - 0.77 in Length - 0.08 in Inside Diameter
051128-58928
3M Scotchlok Red Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI18-187DFX - 0.77 in Length - 0.08 in Inside Diameter 051128-58928
The 3M Scotchlok red interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 100 per bottle and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.77 in.

The 3M Scotchlok red interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 100 per bottle and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.77 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58928
Product Name 3M Scotchlok Red Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI18-187DFX - 0.77 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details