3M 3M Scotchlok Blue Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI14-250DFIX - 0.83 in Length - 0.08 in Inside Diameter MNGI14-250DFIX

Description
The 3M Scotchlok blue interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.
Description
The 3M Scotchlok blue interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI14-250DFIX - 0.83 in Length - 0.08 in Inside Diameter - 051128-58922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI14-250DFIX - 0.83 in Length - 0.08 in Inside Diameter
051128-58922
3M Scotchlok Blue Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI14-250DFIX - 0.83 in Length - 0.08 in Inside Diameter 051128-58922
The 3M Scotchlok blue interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

The 3M Scotchlok blue interlocking barrel nylon interlocking barrel quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.83 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58922
Product Name 3M Scotchlok Blue Interlocking Barrel Nylon Interlocking Barrel Quick-Disconnect Terminal MNGI14-250DFIX - 0.83 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details