3M 3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FX - 0.89 in Length - 0.34 in Fork Width - #8 Stud MNG18-8FX

Description
The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.
Description
The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FX - 0.89 in Length - 0.34 in Fork Width - #8 Stud - 051128-58651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FX - 0.89 in Length - 0.34 in Fork Width - #8 Stud
051128-58651
3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FX - 0.89 in Length - 0.34 in Fork Width - #8 Stud 051128-58651
The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.

The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58651
Product Name 3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FX - 0.89 in Length - 0.34 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Posts - 1796904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers