3M 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FFBX - 0.84 in Length - 0.3 in Fork Width - #8 Stud MNG18-8FFBX

Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.
Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FFBX - 0.84 in Length - 0.3 in Fork Width - #8 Stud - 051128-58953 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FFBX - 0.84 in Length - 0.3 in Fork Width - #8 Stud
051128-58953
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FFBX - 0.84 in Length - 0.3 in Fork Width - #8 Stud 051128-58953
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58953
Product Name 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-8FFBX - 0.84 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers