TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
The 3M Scotchlok red non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.73 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.89 in.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 66W6344 | 051128-58650 |
| Product Name | Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M | 3M Scotchlok Red Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FX - 0.89 in Length - 0.34 in Fork Width - #6 Stud |
| Terminal Type | Spade Crimp | Fork Terminal |