3M 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FLX - 0.87 in Length - 0.25 in Fork Width - #6 Stud MNG18-6FLX

Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.
Datasheet
Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FLX - 0.87 in Length - 0.25 in Fork Width - #6 Stud - 051128-58804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FLX - 0.87 in Length - 0.25 in Fork Width - #6 Stud
051128-58804
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FLX - 0.87 in Length - 0.25 in Fork Width - #6 Stud 051128-58804
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M - 66W6343 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M
66W6343
Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M 66W6343
TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNG18-6FLX
Terminals MNG18-6FLX
Terminals LOCKING FORK NYL INS BTL SS-31-6-NB

Terminals LOCKING FORK NYL INS BTL SS-31-6-NB

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58804 66W6343 MNG18-6FLX
Product Name 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-6FLX - 0.87 in Length - 0.25 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Red; Product Range 3M Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details