3M 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMK - 0.92 in Length - 0.065 in Inside Diameter MNG18-250DMK

Description
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.
Description
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMK - 0.92 in Length - 0.065 in Inside Diameter - 054007-02378 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMK - 0.92 in Length - 0.065 in Inside Diameter
054007-02378
3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMK - 0.92 in Length - 0.065 in Inside Diameter 054007-02378
The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

The 3M Scotchlok red insulation grip nylon insulation grip quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.92 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02378
Product Name 3M Scotchlok Red Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG18-250DMK - 0.92 in Length - 0.065 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Crocodile Clips - 1902686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details