3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIX - 0.87 in Length - 0.08 in Inside Diameter MNG18-250DFIX

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIX - 0.87 in Length - 0.08 in Inside Diameter - 051128-58809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIX - 0.87 in Length - 0.08 in Inside Diameter
051128-58809
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIX - 0.87 in Length - 0.08 in Inside Diameter 051128-58809
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58809
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIX - 0.87 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details