3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIK - 0.87 in Length - 0.08 in Inside Diameter MNG18-250DFIK

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIK - 0.87 in Length - 0.08 in Inside Diameter - 054007-02293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIK - 0.87 in Length - 0.08 in Inside Diameter
054007-02293
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIK - 0.87 in Length - 0.08 in Inside Diameter 054007-02293
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02293
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-250DFIK - 0.87 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details