3M Electronics and Energy Business Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle MNG18-187DMIX

Description
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle
Description
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle

Suppliers

Company
Product
Description
Supplier Links
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle - 70113243 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle
70113243
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle 70113243
Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle

Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle

Supplier's Site
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DMIX - 0.87 in Length - 0.145 in Inside Diameter - 051128-58807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DMIX - 0.87 in Length - 0.145 in Inside Diameter
051128-58807
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DMIX - 0.87 in Length - 0.145 in Inside Diameter 051128-58807
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113243 051128-58807
Product Name Terminal;22-18 AWG;ETP Copper;Nylon;Tin;UL Listed and CSA Certified;100/Bottle 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DMIX - 0.87 in Length - 0.145 in Inside Diameter
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details