3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter MNG18-187DFIX

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter - 051128-58808 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
051128-58808
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter 051128-58808
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.81 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58808
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details