3M 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK - 0.99 in Length - 0.145 in Inside Diameter MNG18-156DFIK

Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.
Description
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK - 0.99 in Length - 0.145 in Inside Diameter - 054007-01305 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK - 0.99 in Length - 0.145 in Inside Diameter
054007-01305
3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK - 0.99 in Length - 0.145 in Inside Diameter 054007-01305
The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.

The 3M Scotchlok red butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.99 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01305
Product Name 3M Scotchlok Red Butted Nylon Butted Quick-Disconnect Terminal MNG18-156DFIK - 0.99 in Length - 0.145 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details