3M Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M MNG18-14R/SX

Description
TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M
66W6338
Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M 66W6338
TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6338
Product Name Terminal, Ring Tongue, 1/4", Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details