3M Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M MNG18-10FLX

Description
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M - 66W6335 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M
66W6335
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M 66W6335
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNG18-10FLX
Terminals MNG18-10FLX
Terminals 80611464522 MNG18-10FLX LOCKING FORK, NYLON INSULATED BOTTLE

Terminals 80611464522 MNG18-10FLX LOCKING FORK, NYLON INSULATED BOTTLE

Buy Now
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FLX - 0.87 in Length - 0.32 in Fork Width - #10 Stud - 051128-58806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FLX - 0.87 in Length - 0.32 in Fork Width - #10 Stud
051128-58806
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FLX - 0.87 in Length - 0.32 in Fork Width - #10 Stud 051128-58806
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.87 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6335 MNG18-10FLX 051128-58806
Product Name Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M Terminals 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FLX - 0.87 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details