3M 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FBX - 0.84 in Length - 0.3 in Fork Width - #10 Stud MNG18-10FBX

Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.
Datasheet
Description
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FBX - 0.84 in Length - 0.3 in Fork Width - #10 Stud - 051128-58654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FBX - 0.84 in Length - 0.3 in Fork Width - #10 Stud
051128-58654
3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FBX - 0.84 in Length - 0.3 in Fork Width - #10 Stud 051128-58654
The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

The 3M Scotchlok red locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.69 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.84 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M - 66W6334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M
66W6334
Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M 66W6334
TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNG18-10FBX
Terminals MNG18-10FBX
Terminals NYLON BLOCK FORK BTL BS-31-10-NB

Terminals NYLON BLOCK FORK BTL BS-31-10-NB

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58654 66W6334 MNG18-10FBX
Product Name 3M Scotchlok Red Locking Butted Nylon Butted Fork & Spade Terminal MNG18-10FBX - 0.84 in Length - 0.3 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Red; Product Range 3M Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details