The 3M Scotchlok blue butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.75 in. The overall length measures 0.91 in.
TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MNG14-8FX | 051128-58666 | 66W6333 |
| Product Name | Terminals | 3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-8FX - 0.91 in Length - 0.34 in Wide - 0.07 in Inside Diameter - #8 Stud | Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M |
| Terminal Type | Ring Terminal | Spade Crimp |