3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLK - 0.89 in Length - 0.3 in Fork Width - #8 Stud MNG14-8FLK

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLK - 0.89 in Length - 0.3 in Fork Width - #8 Stud - 054007-01868 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLK - 0.89 in Length - 0.3 in Fork Width - #8 Stud
054007-01868
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLK - 0.89 in Length - 0.3 in Fork Width - #8 Stud 054007-01868
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-8FLK
Terminals MNG14-8FLK
Terminals C-61-503K SS-32-8-NB 98052

Terminals C-61-503K SS-32-8-NB 98052

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-01868 MNG14-8FLK
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FLK - 0.89 in Length - 0.3 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details