3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FBX - 0.86 in Length - 0.3 in Fork Width - #8 Stud MNG14-8FBX

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FBX - 0.86 in Length - 0.3 in Fork Width - #8 Stud - 051128-58713 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FBX - 0.86 in Length - 0.3 in Fork Width - #8 Stud
051128-58713
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FBX - 0.86 in Length - 0.3 in Fork Width - #8 Stud 051128-58713
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-8FBX
Terminals MNG14-8FBX
Terminals BLOCK FORK NYLON INS BTL BS-32-6-NB

Terminals BLOCK FORK NYLON INS BTL BS-32-6-NB

Buy Now
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M - 66W6331 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M
66W6331
Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M 66W6331
TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58713 MNG14-8FBX 66W6331
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-8FBX - 0.86 in Length - 0.3 in Fork Width - #8 Stud Terminals Terminal, Fork, Stud 8, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details