3M Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M MNG14-6FLX

Description
TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M - 66W6328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M
66W6328
Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M 66W6328
TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLX - 0.89 in Length - 0.24 in Fork Width - #6 Stud - 051128-58802 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLX - 0.89 in Length - 0.24 in Fork Width - #6 Stud
051128-58802
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLX - 0.89 in Length - 0.24 in Fork Width - #6 Stud 051128-58802
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-6FLX
Terminals MNG14-6FLX
Terminals LOCKING FORK NYL INS BTL SS-32-6-NB

Terminals LOCKING FORK NYL INS BTL SS-32-6-NB

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6328 051128-58802 MNG14-6FLX
Product Name Terminal, Fork, Stud 6, Crimp, Blue; Product Range 3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLX - 0.89 in Length - 0.24 in Fork Width - #6 Stud Terminals
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details