3M Terminals MNG14-6FLK

Description
Terminals C-61-502K SS-32-6-NB 98045
Description
Terminals C-61-502K SS-32-6-NB 98045

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-6FLK
Terminals MNG14-6FLK
Terminals C-61-502K SS-32-6-NB 98045

Terminals C-61-502K SS-32-6-NB 98045

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLK - 0.89 in Length - 0.24 in Fork Width - #6 Stud - 054007-01867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLK - 0.89 in Length - 0.24 in Fork Width - #6 Stud
054007-01867
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLK - 0.89 in Length - 0.24 in Fork Width - #6 Stud 054007-01867
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MNG14-6FLK 054007-01867
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FLK - 0.89 in Length - 0.24 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ring Terminals - 1788631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details