3M Terminals MNG14-6FFBK

Description
Terminals C-12-502K BS-22-6-NB 82924
Description
Terminals C-12-502K BS-22-6-NB 82924

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-6FFBK
Terminals MNG14-6FFBK
Terminals C-12-502K BS-22-6-NB 82924

Terminals C-12-502K BS-22-6-NB 82924

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFBK - 0.86 in Length - 0.3 in Fork Width - #6 Stud - 054007-01629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFBK - 0.86 in Length - 0.3 in Fork Width - #6 Stud
054007-01629
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFBK - 0.86 in Length - 0.3 in Fork Width - #6 Stud 054007-01629
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MNG14-6FFBK 054007-01629
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFBK - 0.86 in Length - 0.3 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details