3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFB/SX - 0.86 in Length - 0.25 in Fork Width - #6 Stud MNG14-6FFB/SX

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFB/SX - 0.86 in Length - 0.25 in Fork Width - #6 Stud - 051128-58972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFB/SX - 0.86 in Length - 0.25 in Fork Width - #6 Stud
051128-58972
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFB/SX - 0.86 in Length - 0.25 in Fork Width - #6 Stud 051128-58972
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58972
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FFB/SX - 0.86 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details