3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FBX - 0.86 in Length - 0.3 in Fork Width - #6 Stud MNG14-6FBX

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FBX - 0.86 in Length - 0.3 in Fork Width - #6 Stud - 051128-58712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FBX - 0.86 in Length - 0.3 in Fork Width - #6 Stud
051128-58712
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FBX - 0.86 in Length - 0.3 in Fork Width - #6 Stud 051128-58712
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-6FBX
Terminals MNG14-6FBX
Terminals BLOCK FORK NYLON INS BTL BS-32-6-NB

Terminals BLOCK FORK NYLON INS BTL BS-32-6-NB

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58712 MNG14-6FBX
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-6FBX - 0.86 in Length - 0.3 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details