3M 3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-516R/SX - 1.09 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud MNG14-516R/SX

Description
The 3M Scotchlok blue butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.86 in. The overall length measures 1.09 in.
Description
The 3M Scotchlok blue butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.86 in. The overall length measures 1.09 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-516R/SX - 1.09 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud - 051128-58967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-516R/SX - 1.09 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
051128-58967
3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-516R/SX - 1.09 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud 051128-58967
The 3M Scotchlok blue butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.86 in. The overall length measures 1.09 in.

The 3M Scotchlok blue butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.86 in. The overall length measures 1.09 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58967
Product Name 3M Scotchlok Blue Butted Nylon Butted Ring Terminal MNG14-516R/SX - 1.09 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 5/16 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers