3M 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PK - 0.91 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter MNG14-47PK

Description
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.
Description
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PK - 0.91 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter - 054007-49424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PK - 0.91 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter
054007-49424
3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PK - 0.91 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter 054007-49424
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-47PK
Terminals MNG14-47PK
Terminals PIN 49424 82P-47-NB 91440

Terminals PIN 49424 82P-47-NB 91440

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-49424 MNG14-47PK
Product Name 3M Scotchlok Blue Insulation Grip Nylon Insulation Grip Pin Terminal MNG14-47PK - 0.91 in Length - 0.47 in Pin Length - 0.08 in Pin Diameter Terminals
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers