3M Terminal; 16-14 AWG; Straight; Male; 0.170 in. (Max.); Tin MNG14-250DMX

Description
Terminal, Nylon Insulated Male Disconnect Nylon insulator ETP copper terminal Brass insulation grip.
Description
Terminal, Nylon Insulated Male Disconnect Nylon insulator ETP copper terminal Brass insulation grip.

Suppliers

Company
Product
Description
Supplier Links
Terminal; 16-14 AWG; Straight; Male; 0.170 in. (Max.); Tin - 70113773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 16-14 AWG; Straight; Male; 0.170 in. (Max.); Tin
70113773
Terminal; 16-14 AWG; Straight; Male; 0.170 in. (Max.); Tin 70113773
Terminal, Nylon Insulated Male Disconnect Nylon insulator ETP copper terminal Brass insulation grip.

Terminal, Nylon Insulated Male Disconnect

  • Nylon insulator
  • ETP copper terminal
    Brass insulation grip.
Supplier's Site
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMX - 0.94 in Length - 0.085 in Inside Diameter - 051128-58678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMX - 0.94 in Length - 0.085 in Inside Diameter
051128-58678
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMX - 0.94 in Length - 0.085 in Inside Diameter 051128-58678
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.94 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113773 051128-58678
Product Name Terminal; 16-14 AWG; Straight; Male; 0.170 in. (Max.); Tin 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMX - 0.94 in Length - 0.085 in Inside Diameter
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details