3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMIK - 0.95 in Length - 0.17 in Inside Diameter MNG14-250DMIK

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.95 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.95 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMIK - 0.95 in Length - 0.17 in Inside Diameter - 054007-02249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMIK - 0.95 in Length - 0.17 in Inside Diameter
054007-02249
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMIK - 0.95 in Length - 0.17 in Inside Diameter 054007-02249
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.95 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.95 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02249
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DMIK - 0.95 in Length - 0.17 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175218-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details