3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFX - 0.86 in Length - 0.08 in Inside Diameter MNG14-250DFX

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFX - 0.86 in Length - 0.08 in Inside Diameter - 051128-58673 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFX - 0.86 in Length - 0.08 in Inside Diameter
051128-58673
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFX - 0.86 in Length - 0.08 in Inside Diameter 051128-58673
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58673
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-250DFX - 0.86 in Length - 0.08 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details