3M Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M MNG14-187DMX

Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187
Chicago, IL, United States
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M
66W6323
Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M 66W6323
TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", CRIMP, BLUE; Product Range:Scotchlok Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Conductor Area CSA:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6323
Product Name Terminal, Male Disconnect, 0.187", Crimp, Blue; Product Range 3M
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details