3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFX - 0.77 in Length - 0.085 in Inside Diameter MNG14-187DFX

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFX - 0.77 in Length - 0.085 in Inside Diameter - 051128-58672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFX - 0.77 in Length - 0.085 in Inside Diameter
051128-58672
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFX - 0.77 in Length - 0.085 in Inside Diameter 051128-58672
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58672
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFX - 0.77 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details