3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFK - 0.77 in Length - 0.085 in Inside Diameter MNG14-187DFK

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFK - 0.77 in Length - 0.085 in Inside Diameter - 054007-01773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFK - 0.77 in Length - 0.085 in Inside Diameter
054007-01773
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFK - 0.77 in Length - 0.085 in Inside Diameter 054007-01773
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.77 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01773
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFK - 0.77 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2843.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details