3M 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFIX - 0.81 in Length - 0.085 in Inside Diameter MNG14-187DFIX

Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.81 in.
Description
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.81 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFIX - 0.81 in Length - 0.085 in Inside Diameter - 051128-58724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
051128-58724
3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFIX - 0.81 in Length - 0.085 in Inside Diameter 051128-58724
The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.81 in.

The 3M Scotchlok blue butted nylon butted quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.81 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58724
Product Name 3M Scotchlok Blue Butted Nylon Butted Quick-Disconnect Terminal MNG14-187DFIX - 0.81 in Length - 0.085 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details