3M Terminals MNG14-14FLX

Description
Terminals LCKNG FRK, NYL INS BTL SS-32-14-NB
Datasheet
Description
Terminals LCKNG FRK, NYL INS BTL SS-32-14-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-14FLX
Terminals MNG14-14FLX
Terminals LCKNG FRK, NYL INS BTL SS-32-14-NB

Terminals LCKNG FRK, NYL INS BTL SS-32-14-NB

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-14FLX - 1.11 in Length - 0.43 in Fork Width - 1/4 in Stud - 051128-58798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-14FLX - 1.11 in Length - 0.43 in Fork Width - 1/4 in Stud
051128-58798
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-14FLX - 1.11 in Length - 0.43 in Fork Width - 1/4 in Stud 051128-58798
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.86 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.11 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.86 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1.11 in.

Buy Now
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M - 66W6320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M
66W6320
Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M 66W6320
TERMINAL, FORK, 1/4", CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, 1/4", CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG14-14FLX 051128-58798 66W6320
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-14FLX - 1.11 in Length - 0.43 in Fork Width - 1/4 in Stud Terminal, Fork, 1/4, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details