3M Terminals - MNG14-10RX MNG14-10RX

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223204-MNG14-10RX Color: Blue Termination: Crimp Contact Material: Copper Length: 23.11 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Copper Body Plating: Tin Weight: 544.310844 g Categories: Terminals Case / Package: 100 Alternative Parts (Cross-Reference): MNG1410RX; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8.38 mm Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG
Request a Quote Datasheet
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223204-MNG14-10RX Color: Blue Termination: Crimp Contact Material: Copper Length: 23.11 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Copper Body Plating: Tin Weight: 544.310844 g Categories: Terminals Case / Package: 100 Alternative Parts (Cross-Reference): MNG1410RX; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8.38 mm Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MNG14-10RX - 1223204-MNG14-10RX - Win Source Electronics
Laguna Hills, CA, United States
Terminals - MNG14-10RX
1223204-MNG14-10RX
Terminals - MNG14-10RX 1223204-MNG14-10RX
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223204-MNG14-10RX Color: Blue Termination: Crimp Contact Material: Copper Length: 23.11 mm Contact Plating: Tin Insulation Material: Nylon Body Material: Copper Body Plating: Tin Weight: 544.310844 g Categories: Terminals Case / Package: 100 Alternative Parts (Cross-Reference): MNG1410RX; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Depth: 8.38 mm Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223204-MNG14-10RX
Color: Blue
Termination: Crimp
Contact Material: Copper
Length: 23.11 mm
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Copper
Body Plating: Tin
Weight: 544.310844 g
Categories: Terminals
Case / Package: 100
Alternative Parts (Cross-Reference): MNG1410RX;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Depth: 8.38 mm
Mount: Stud
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 14 AWG

Buy Now
Terminal, Ring Tongue, Stud 10, Crimp, Blue; Stud Size - Metric 3M - 66W6319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp, Blue; Stud Size - Metric 3M
66W6319
Terminal, Ring Tongue, Stud 10, Crimp, Blue; Stud Size - Metric 3M 66W6319
TERMINAL, RING TONGUE, STUD 10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1223204-MNG14-10RX 66W6319
Product Name Terminals - MNG14-10RX Terminal, Ring Tongue, Stud 10, Crimp, Blue; Stud Size - Metric 3M
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details