3M Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M MNG14-10FX

Description
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M - 66W6318 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
66W6318
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M 66W6318
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FX - 0.91 in Length - 0.34 in Fork Width - #10 Stud - 051128-58667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FX - 0.91 in Length - 0.34 in Fork Width - #10 Stud
051128-58667
3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FX - 0.91 in Length - 0.34 in Fork Width - #10 Stud 051128-58667
The 3M Scotchlok blue non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.75 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

The 3M Scotchlok blue non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.75 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-10FX
Terminals MNG14-10FX
Terminals NYL FRK BTL 32-10-NB

Terminals NYL FRK BTL 32-10-NB

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6318 051128-58667 MNG14-10FX
Product Name Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M 3M Scotchlok Blue Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FX - 0.91 in Length - 0.34 in Fork Width - #10 Stud Terminals
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Bootlace Ferrules - 1571222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details