3M Terminals MNG14-10FLK

Description
Terminals C-61-504K SS-32-10-NB 98060
Description
Terminals C-61-504K SS-32-10-NB 98060

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG14-10FLK
Terminals MNG14-10FLK
Terminals C-61-504K SS-32-10-NB 98060

Terminals C-61-504K SS-32-10-NB 98060

Buy Now
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FLK - 0.89 in Length - 0.32 in Fork Width - #10 Stud - 054007-01869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FLK - 0.89 in Length - 0.32 in Fork Width - #10 Stud
054007-01869
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FLK - 0.89 in Length - 0.32 in Fork Width - #10 Stud 054007-01869
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 1000 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.89 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number MNG14-10FLK 054007-01869
Product Name Terminals 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FLK - 0.89 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers