3M 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FBX - 0.86 in Length - 0.3 in Fork Width - #10 Stud MNG14-10FBX

Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet
Description
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FBX - 0.86 in Length - 0.3 in Fork Width - #10 Stud - 051128-58705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FBX - 0.86 in Length - 0.3 in Fork Width - #10 Stud
051128-58705
3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FBX - 0.86 in Length - 0.3 in Fork Width - #10 Stud 051128-58705
The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

The 3M Scotchlok blue locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.71 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.86 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG14-10FBX
Terminals MNG14-10FBX
Terminals NYL INS BLOCK FORK BTL BS-32-10-NB

Terminals NYL INS BLOCK FORK BTL BS-32-10-NB

Buy Now
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M - 66W6316 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
66W6316
Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M 66W6316
TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58705 MNG14-10FBX 66W6316
Product Name 3M Scotchlok Blue Locking Butted Nylon Butted Fork & Spade Terminal MNG14-10FBX - 0.86 in Length - 0.3 in Fork Width - #10 Stud Terminals Terminal, Fork, Stud 10, Crimp, Blue; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details